location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Gold Privacy Filter for 11.6" Widescreen Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Privacy Filter for 11.6" Widescreen Laptop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044055006 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points 3M Gold Privacy Filter for 11.6" Widescreen Laptop
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outside the 60-degree viewing angle, the filter projects a vibrant gold shield
  • - On average, 25% more clarity than standard 3M™ Black Privacy Filters
  • - Gold, glossy finish for incredible clarity
  • - Provides a beautiful high-contrast, high-resolution quality you expect
  • - Proprietary gold effect provides premium privacy with a glossy finish
  • - Reversible between vibrant gold and a glossy black screen
  • - Reduces 35% of blue light transmission from the display
  • - Easy to attach, remove and clean
  • - Adds an extra layer of protection from everyday scratches and dust
  • - Perfectly suited for most of today’s laptop devices and screen types
  • - 100% hand inspected for quality assurance
Guarantee: Limited warranty
Long product name 3M Gold Privacy Filter for 11.6" Widescreen Laptop :
The short editorial description of 3M Gold Privacy Filter for 11.6" Widescreen Laptop

Gold Privacy Filter for 11.6" Widescreen Laptop
More>>>
3M Gold Privacy Filter for 11.6" Widescreen Laptop:
The official marketing text of 3M Gold Privacy Filter for 11.6" Widescreen Laptop as supplied by the manufacturer

Display and device technology continues to advance. So do we. Behind the simplicity of our products is a powerful combination of optical science and sheer ingenuity you’ve come to expect from 3M. Our privacy and protection products work simply and beautifully on most of today's laptops to help protect your screens, and help keep the information displayed on them private. With 3M™ Gold Privacy Filters, you see your laptop screen with crisp image clarity and a beautiful high-contrast, high-resolution quality you expect, while visual hackers with side views see a vivid golden shield.

Short summary description 3M Gold Privacy Filter for 11.6" Widescreen Laptop:
This short summary of the 3M Gold Privacy Filter for 11.6" Widescreen Laptop data-sheet is auto-generated and uses the product title and the first six key specs.

3M Gold Privacy Filter for 11.6" Widescreen Laptop, 11.6", 16:9, Laptop, Frameless display privacy filter

Long summary description 3M Gold Privacy Filter for 11.6" Widescreen Laptop:
This is an auto-generated long summary of 3M Gold Privacy Filter for 11.6" Widescreen Laptop based on the first three specs of the first five spec groups.

3M Gold Privacy Filter for 11.6" Widescreen Laptop. Maximum screen size: 11.6". Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter color
Gold
Product color
Gold, Translucent
Features
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Adhesive strip + Slide mount tab
Easy to remove
Yes
Ergonomics
Maximum screen size *
11.6"
Screen size HxW
5.71 x 10.1" (145 x 257 mm)
Weight & dimensions
Height
5.71" (145 mm)
Width (imperial)
10.1"
Height (imperial)
5.69"
Packaging data
Package width
9.49" (241 mm)
Package depth
0.118" (3 mm)
Package height
13" (330 mm)
Package weight
4.28 oz (121.4 g)
Package type
Box
Logistics data
Pallet width
41.7" (106 cm)
Pallet length
47.6" (121 cm)
Pallet height
47.6" (121 cm)
Pallet weight
948 lbs (430 kg)
Quantity per pallet
2800 pc(s)
Shipping (inner) case width
9.92" (25.2 cm)
Shipping (inner) case length
13.4" (34.1 cm)
Shipping (inner) case height
1.18" (3 cm)
Shipping (inner) case weight
26.1 oz (740.8 g)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128797209
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 01:16:04
Uk has collected 2 expert reviews for 3M Gold Privacy Filter for 11.6" Widescreen Laptop but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2013-10-05 01:15:59
Do you love sipping lattes at a coffee shop while writing the next best-selling thriller, crunching numbers, or surfing TMZ while looking like you are doing something more important? In a public place your screen is not always your private space. This...
Good increased clarity and protection versus a black out filter...
Bad heavy reflection, sizing issues for Macs...
0%
OCModShop
Updated:
2016-04-03 01:11:51
When I start my morning commute, the bus is empty and I have enough privacy to catch up on “Game of Thrones”. Soon I become surrounded by grandmas, little children, and those that I can only assume have been court-ordered to not watch a fantasy TV series...
0%
Brand Image Article code product Stock Price from
3M 98044049264 display privacy filters 15.6" 3M 98044049264 display privacy filters 15.6"
(show image)
98044049264 Black Privacy Filter for Notebooks PF15.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF43.9W Frameless display privacy filter 17.3" 3M BSF43.9W Frameless display privacy filter 17.3"
(show image)
98044049272 Privacy Filter for Notebooks BSF43.9W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS33.8W9 Frameless display privacy filter 13.3" 3M BS33.8W9 Frameless display privacy filter 13.3"
(show image)
98044050528 Privacy Filter for Notebooks BS33.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF10.1W 10.1" 3M PF10.1W 10.1"
(show image)
98044049223 Black Privacy Filter for Notebooks PF10.1W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS29.5W9 11.6" 3M BS29.5W9 11.6"
(show image)
98044050510 BS29.5W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.0W Frameless display privacy filter 14" 3M PF14.0W Frameless display privacy filter 14"
(show image)
98044049256 Black Privacy Filter for Notebooks PF14.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 14.1" 3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 14.1"
(show image)
98044006546 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF12.1 Notebook Privacy Filter 12.1" 3M PF12.1 Notebook Privacy Filter 12.1"
(show image)
98044006561 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3" 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3"
(show image)
98044006553 PF13.3 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1W 14.1" 3M PF14.1W 14.1"
(show image)
98044043655 Black Privacy Filter for Notebooks PF14.1W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)