location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF13.3 Notebook Privacy Filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044006553 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914351311 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13.3" Laptop Frameless display privacy filter
  • - Anti-glare
  • - LCD 4:3
Guarantee: One year
Long product name 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3" :
The short editorial description of 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3"

PF13.3 Notebook Privacy Filter
More>>>
3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3":
The official marketing text of 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3" as supplied by the manufacturer

PF13.3 fits standard notebook computers with a 13.3" viewing are

Actual filter dimensions are 7.99" high x 10.63" wide

This filter is designed for non-widescreen laptop computers with screens that appear more square than rectangular and have a 4 x 3 aspect ratio

Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen

- Passersby see only a dark screen; helps keep confidential and private information private
- Reversible for either glossy or matte screen finish
- Reduces reflections when used with the matte side facing you
- Protects fragile LCD screens from scratches and fingerprints
- New easy-on easy-off attachment system; filter stays in place even when notebook computer is closed
- One year warranty from date of purchase

Short summary description 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3":
This short summary of the 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3" data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF13.3 Notebook Privacy Filter, 13.3", 4:3, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3":
This is an auto-generated long summary of 3M PF13.3 Notebook Privacy Filter Frameless display privacy filter 13.3" based on the first three specs of the first five spec groups.

3M PF13.3 Notebook Privacy Filter. Maximum screen size: 13.3". Aspect ratio: 4:3. Suitable for: Laptop, Type: Frameless display privacy filter

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Material
Plastic
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
4:3
Widescreen
No
Easy to clean
Yes
Compatibility
All type
Ergonomics
Maximum screen size *
13.3"
Reversibility
Matte-to-Glossy
Weight & dimensions
Width
10.6" (270 mm)
Height
8" (203.2 mm)
Width (imperial)
10.63"
Height (imperial)
8"
Other features
Anti-reflective
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 01:42:55
Uk has collected 8 expert reviews for 3M PF13.3 Notebook Privacy Filter and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 01:42:46
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2015-09-10 01:42:46
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2015-09-10 01:42:46
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2015-09-10 01:42:46
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
mymac.com
Updated:
2015-09-10 01:42:46
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2015-09-10 01:42:46
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2015-09-10 01:42:46
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Brand Image Article code product Stock Price from
3M 98044049264 display privacy filters 15.6" 3M 98044049264 display privacy filters 15.6"
(show image)
98044049264 Black Privacy Filter for Notebooks PF15.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF43.9W Frameless display privacy filter 17.3" 3M BSF43.9W Frameless display privacy filter 17.3"
(show image)
98044049272 Privacy Filter for Notebooks BSF43.9W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS33.8W9 Frameless display privacy filter 13.3" 3M BS33.8W9 Frameless display privacy filter 13.3"
(show image)
98044050528 Privacy Filter for Notebooks BS33.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF12.5W9 12.5" 3M PF12.5W9 12.5"
(show image)
98044052144 Black Privacy Filter for Notebooks PF12.5W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.0W Frameless display privacy filter 14" 3M PF14.0W Frameless display privacy filter 14"
(show image)
98044049256 Black Privacy Filter for Notebooks PF14.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 17" Standard Monitor 3M Gold Privacy Filter for 17" Standard Monitor
(show image)
7000014557 Gold Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 13.3" Widescreen Laptop 3M Gold Privacy Filter for 13.3" Widescreen Laptop
(show image)
7100049972 Gold Privacy Filter for 13.3" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 11.6" Widescreen Laptop 3M Gold Privacy Filter for 11.6" Widescreen Laptop
(show image)
98044055006 Gold Privacy Filter for 11.6" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 14.1" 3M PF14.1 Notebook Privacy Filter Frameless display privacy filter 14.1"
(show image)
98044006546 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF12.1 Notebook Privacy Filter 12.1" 3M PF12.1 Notebook Privacy Filter 12.1"
(show image)
98044006561 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)