3M logo

3M C3266PW computer monitor 32" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102818
Info modified on:
02 Nov 2022, 08:51:47
Short summary description 3M C3266PW computer monitor 32" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:

3M C3266PW, 32", 1920 x 1080 pixels, Full HD, IPS, 5 ms, Black

Long summary description 3M C3266PW computer monitor 32" 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:

3M C3266PW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: IPS. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.