3M logo

3M 1427-XR/iD Black, Orange

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15994
Info modified on:
10 Aug 2024, 08:14:27
Short summary description 3M 1427-XR/iD Black, Orange:

3M 1427-XR/iD, Black, Orange, -20 - 50 °C, 0.402" (1.02 cm), 0.409" (10.4 mm)

Long summary description 3M 1427-XR/iD Black, Orange:

3M 1427-XR/iD. Product color: Black, Orange, Operating temperature (T-T): -20 - 50 °C. Outer diameter: 0.402" (1.02 cm), Height: 0.409" (10.4 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.