3M 1401-XR, Orange, 0.0591" (1.5 mm), 1 pc(s), -20 - 50 °C, 0.4" (10.2 mm), 0.409" (10.4 mm)
3M 1401-XR. Product color: Orange, Length: 0.0591" (1.5 mm), Quantity per pack: 1 pc(s). Width: 0.4" (10.2 mm), Height: 0.409" (10.4 mm)