3M logo

3M MicroTouch™ M170 17" LCD Touch Monitor POS monitor 17" 1280 x 1024 pixels Touchscreen

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37390
Info modified on:
08 Nov 2023, 12:29:44
Short summary description 3M MicroTouch™ M170 17" LCD Touch Monitor POS monitor 17" 1280 x 1024 pixels Touchscreen:

3M MicroTouch™ M170 17" LCD Touch Monitor, 17", 1280 x 1024 pixels, 360 cd/m², 0.0104 x 0.0104" (0.264 x 0.264 mm), 500:1, 16 ms

Long summary description 3M MicroTouch™ M170 17" LCD Touch Monitor POS monitor 17" 1280 x 1024 pixels Touchscreen:

3M MicroTouch™ M170 17" LCD Touch Monitor. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display brightness: 360 cd/m². Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.