3M Vikuiti ADQC27, Laptop screen protector, Lenovo, Lenovo ThinkPad X220 Notebook, Clear screen protector, Scratch resistant, 94%
3M Vikuiti ADQC27. Product type: Laptop screen protector, Brand compatibility: Lenovo, Compatibility: Lenovo ThinkPad X220 Notebook. Quantity per pack: 1 pc(s). Thickness: 0.00551" (0.14 mm)