3M Vikuiti ADQC27, Laptop screen protector, Sony, Sony Vaio VPCY21S1E/L, Clear screen protector, Scratch resistant, 94%
3M Vikuiti ADQC27. Product type: Laptop screen protector, Brand compatibility: Sony, Compatibility: Sony Vaio VPCY21S1E/L. Quantity per pack: 1 pc(s). Thickness: 0.00551" (0.14 mm)