2-Power logo

2-Power PDA0127A mobile phone spare part Battery Black, Green

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14791
Info modified on:
03 Feb 2019, 17:40:12
Short summary description 2-Power PDA0127A mobile phone spare part Battery Black, Green:

2-Power PDA0127A, Battery, Black, Green, Lithium-Ion (Li-Ion), 2000 mAh, 3.7 V, 1.97" (50 mm)

Long summary description 2-Power PDA0127A mobile phone spare part Battery Black, Green:

2-Power PDA0127A. Product type: Battery, Product color: Black, Green, Battery technology: Lithium-Ion (Li-Ion). Width: 1.97" (50 mm), Height: 0.394" (10 mm), Depth: 1.5" (38 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.