2-Power logo

2-Power CDW-0201-711-558-430 package Packaging box

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27400
Info modified on:
14 Mar 2024, 19:41:13
Short summary description 2-Power CDW-0201-711-558-430 package Packaging box:

2-Power CDW-0201-711-558-430, Packaging box, Carton, Rectangle, 28" (711 mm), 22" (558 mm), 16.9" (430 mm)

Long summary description 2-Power CDW-0201-711-558-430 package Packaging box:

2-Power CDW-0201-711-558-430. Product type: Packaging box, Material: Carton, Shape: Rectangle. Width: 28" (711 mm), Depth: 22" (558 mm), Height: 16.9" (430 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.