2-Power logo

2-Power CCC0729B power adapter/inverter Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44131
Info modified on:
20 Jun 2025, 16:26:59
Short summary description 2-Power CCC0729B power adapter/inverter Black:

2-Power CCC0729B, 20 V, Lenovo ThinkPad X1 Carbon, Black, 2.17" (55 mm), 2.68" (68 mm), 0.748" (19 mm)

Long summary description 2-Power CCC0729B power adapter/inverter Black:

2-Power CCC0729B. Output voltage: 20 V, Compatibility: Lenovo ThinkPad X1 Carbon. Product color: Black. Width: 2.17" (55 mm), Depth: 2.68" (68 mm), Height: 0.748" (19 mm). Package width: 5.67" (144 mm), Package depth: 7.76" (197 mm), Package height: 2.32" (59 mm). Power supply: 90 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.