2-Power logo

2-Power 2P-UWL:76-01112F-5A power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34287
Info modified on:
12 Mar 2024, 11:37:37
Short summary description 2-Power 2P-UWL:76-01112F-5A power adapter/inverter Indoor 90 W Black:

2-Power 2P-UWL:76-01112F-5A, Laptop, Indoor, 100 - 240 V, 90 W, 18 V, 4.74 A

Long summary description 2-Power 2P-UWL:76-01112F-5A power adapter/inverter Indoor 90 W Black:

2-Power 2P-UWL:76-01112F-5A. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Width: 2.01" (51 mm), Depth: 4.72" (120 mm), Height: 1.38" (35 mm). Package width: 5.04" (128 mm), Package depth: 7.44" (189 mm), Package height: 2.09" (53 mm). Quantity per pack: 1 pc(s), Cables included: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.