2-Power 2P-SA10M42747, Laptop, Indoor, 110-240 V, 65 W, 19 V, AC-to-DC
2-Power 2P-SA10M42747. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. Product color: Black. Width: 1.97" (50 mm), Depth: 4.53" (115 mm), Height: 1.18" (30 mm). Package width: 5.12" (130 mm), Package depth: 7.48" (190 mm), Package height: 2.36" (60 mm). Quantity per pack: 1 pc(s)