2-Power logo

2-Power 2P-PA3032U-1ACA power adapter/inverter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19846
Info modified on:
08 Mar 2024, 09:07:54
Short summary description 2-Power 2P-PA3032U-1ACA power adapter/inverter:

2-Power 2P-PA3032U-1ACA, 18 V, 1.97" (50 mm), 4.65" (118 mm), 1.14" (29 mm), 9.45 oz (268 g), 5.04" (128 mm)

Long summary description 2-Power 2P-PA3032U-1ACA power adapter/inverter:

2-Power 2P-PA3032U-1ACA. Output voltage: 18 V. Width: 1.97" (50 mm), Depth: 4.65" (118 mm), Height: 1.14" (29 mm). Package width: 5.04" (128 mm), Package depth: 7.48" (190 mm), Package height: 2.09" (53 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.