2-Power logo

2-Power 2P-L89693-001 power adapter/inverter Indoor 75 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4377
Info modified on:
20 Jun 2025, 16:11:03
Short summary description 2-Power 2P-L89693-001 power adapter/inverter Indoor 75 W Black:

2-Power 2P-L89693-001, Laptop, Indoor, 110-240 V, 75 W, 18 V, AC-to-DC

Long summary description 2-Power 2P-L89693-001 power adapter/inverter Indoor 75 W Black:

2-Power 2P-L89693-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. Product color: Black. Width: 1.93" (49 mm), Depth: 4.45" (113 mm), Height: 1.14" (29 mm). Package width: 5.98" (152 mm), Package depth: 8.86" (225 mm), Package height: 2.32" (59 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.