2-Power logo

2-Power 2P-KTD-XPS730C/8G memory module 8 GB 1 x 8 GB DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35413
Info modified on:
20 Jun 2025, 16:08:56
Short summary description 2-Power 2P-KTD-XPS730C/8G memory module 8 GB 1 x 8 GB DDR3:

2-Power 2P-KTD-XPS730C/8G, 8 GB, 1 x 8 GB, DDR3, 1600 MHz

Long summary description 2-Power 2P-KTD-XPS730C/8G memory module 8 GB 1 x 8 GB DDR3:

2-Power 2P-KTD-XPS730C/8G. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.