2-Power logo

2-Power 2P-CT32G4RFD4293 memory module 32 GB 1 x 16 GB DDR4 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56898
Info modified on:
10 Aug 2024, 11:44:13
Short summary description 2-Power 2P-CT32G4RFD4293 memory module 32 GB 1 x 16 GB DDR4 ECC:

2-Power 2P-CT32G4RFD4293, 32 GB, 1 x 16 GB, DDR4, 2933 MHz

Long summary description 2-Power 2P-CT32G4RFD4293 memory module 32 GB 1 x 16 GB DDR4 ECC:

2-Power 2P-CT32G4RFD4293. Component for: PC/server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, CAS latency: 21, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.