2-Power logo

2-Power 2P-CT102464BA160B memory module 8 GB 1 x 8 GB DDR3

Data-sheet quality:
created/standardized by Icecat
Product views:
21201
Info modified on:
20 Jun 2025, 16:02:33
Short summary description 2-Power 2P-CT102464BA160B memory module 8 GB 1 x 8 GB DDR3:

2-Power 2P-CT102464BA160B, 8 GB, 1 x 8 GB, DDR3, 1600 MHz

Long summary description 2-Power 2P-CT102464BA160B memory module 8 GB 1 x 8 GB DDR3:

2-Power 2P-CT102464BA160B. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.