2-Power logo

2-Power 2P-5M30V06801 memory module 4 GB 1 x 4 GB DDR4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24319
Info modified on:
20 Jun 2025, 14:37:24
Short summary description 2-Power 2P-5M30V06801 memory module 4 GB 1 x 4 GB DDR4:

2-Power 2P-5M30V06801, 4 GB, 1 x 4 GB, DDR4, 3200 MHz

Long summary description 2-Power 2P-5M30V06801 memory module 4 GB 1 x 4 GB DDR4:

2-Power 2P-5M30V06801. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, CAS latency: 22

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.