HP logo

HP OMEN X by Desktop PC - 900-072d

Data-sheet quality:
created/standardized by Icecat
Product views:
9058
Info modified on:
26 Jun 2024, 05:28:28
End of life date:
31 Mar 2018
Long product name HP OMEN X by Desktop PC - 900-072d:

OMEN X by HP Desktop PC - 900-072d

HP OMEN X by Desktop PC - 900-072d:

Designed for gaming from the ground up, this revolutionary tower has no equal. Insane power and innovative cooling easily take on the latest AAA games, even at their highest settings. And with an easily upgradable custom case, this PC can evolve to satisfy any future performance demands.
Windows 10
Do great things confidently with the familiar feel of Windows—only better.
Intel® K processor
This processor was made to game. Support for up to 64 GB of DDR4 RAM, more options for overclocking, and exceptional power let you game, stream, and edit videos with less slowdown than ever before.
NVIDIA® GeForce® GTX 1080 Graphics
With the advanced NVIDIA® Pascal™, get the raw performance needed to power the latest in VR, incredible 4K gaming content, and multiple ultra-high resolution monitors. You've never experienced anything like it.
Rock-solid connections
Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11ac (2x2) WLAN adapter and Bluetooth® 4.2.
Re-writable DVD drive
Watch and write DVDs using the integrated optical drive.
Overclocking capability
Boost your gaming performance and other tasks with turbocharged processor speed.
DisplayPort
This robust digital video and audio port transmits up to 8K performance or allows you to connect multiple displays together.
HDMI-out
It's never been easier to give your device a bigger or second display. With an HDMI output you can transmit HD video and sound with just one standard cable.
Revolutionary thermal design
The innovative tri-chamber design separates the GPU, hard drives, and power supply into three distinct chambers, with dedicated cooling in each chamber and top-mounted vents for optimal thermal management.
Toolless access
Easily access and swap out any of the four external hard drives without even opening the chassis. And when you need to get inside the system, a double-sided screwdriver and replacement screws are included behind the OMEN logo.
Adheres to industry standards
With support for micro-ATX motherboard builds, your aftermarket parts fit and work in this galvanized steel chassis. And with an easy-access angled design, and superb cable management, it's the ultimate DIY desktop.
Quad storage bay
The latest AAA games eat up storage fast. Easily swap out your storage without even opening the case with four hard drive bays capable of holding up to 3 TB, or an optional SSD up to 512 GB.
HP USB Sleep and Charge
With a special USB connector designed to always have power, you can charge your smartphone, tablet, and other devices from your laptop while it's asleep or hibernating.
USB-C™
Transfer data at high speeds to or from your external storage with this USB-C™ port. And it's reversible, so you never have to worry about plugging in upside down.
USB 2.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices without worrying about compatibility.

Short summary description HP OMEN X by Desktop PC - 900-072d:

HP OMEN X by Desktop PC - 900-072d, 4 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN X by Desktop PC - 900-072d:

HP OMEN X by Desktop PC - 900-072d. ความถี่ของหน่วยประมวลผล: 4 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-6700K. หน่วยความจำภายใน: 16 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2133 MHz. ความจุรวม: 2.13 TB, แหล่งเก็บข้อมูล: HDD+SSD, ประเภทของออพติคอลไดร์ฟ: DVD Super Multi. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® กราฟิค HD 530, รุ่นของการ์ดจอแยก: NVIDIA® GeForce® GTX 1080. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 600 W. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.