HP logo

HP Pro Tablet 408 G1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2773
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
17 Nov 2015
Long product name HP Pro Tablet 408 G1:

Pro Tablet 408 G1

HP Pro Tablet 408 G1:

Mobility meets affordability
Stay connected away from your PC with this thin and light 8-inch diagonal business tablet at an entry level price. Keep business moving with quick, reliable access to applications and a portfolio of optional mobile accessories to help keep you productive.

Short summary description HP Pro Tablet 408 G1:

HP Pro Tablet 408 G1

Long summary description HP Pro Tablet 408 G1:

HP Pro Tablet 408 G1

ข้อจำกัดความรับผิด HP Pro Tablet 408 G1 N0C31PA:
[2] Some Touchpoint Manager features require purchase of a subscription. [4] WLAN requires wireless access point and internet service, sold separately. Availability of public wireless access points limited.
[5] WWAN is an optional feature and requires factory configuration. Broadband connection requires wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. Connection speeds will vary due to location.
[6] The wireless hotspot application requires an active internet connection and separately purchased data plan. While HP Wireless Hotspot is active, on-device applications will continue to work and will use the same data plan as the wireless hotspot. Wireless hotspot data usage may incur additional charges. Check with your service provider for plan details. Requires Windows 8.1 or HP Connection Manager for Windows 7.
[7] Integrated Intel Wi-Di feature requires separately purchased projector, TV or computer monitor with an integrated or external Wi-Di receiver. External Wi-Di receivers connect to the projector, TV or computer monitor via a standard HDMI cable, also sold separately.
[8] Sold separately or as an optional feature.
[9] A subset of the TPM 2.0 specification version v0.99 as implemented by Intel Platform Trust Technology (PTT).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.