HP logo

HP Pavilion – 15-au101no

Märke:
Produktfamilj:
Produktserie:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
28436
Info uppdaterad:
22 Jan 2025, 06:05:38
End of life date:
03 Apr 2017
Short summary description HP Pavilion – 15-au101no:

HP Pavilion – 15-au101no, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixlar, 16 GB, 256 GB

Long summary description HP Pavilion – 15-au101no:

HP Pavilion – 15-au101no. Produkttyp: Bärbar dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i7, Processor: i7-7500U, Processorfrekvens: 2,7 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 16 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD, Optisk enhetstyp: DVD Super Multi. Installerat operativsystem: Windows 10 Home. Produktens färg: Svart, Silver

Reasons to buy
Specifikationer
Val
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.