HP logo

HP EliteBook 850 G3 Bärbar dator

Märke:
Produktfamilj:
Produktserie:
HP segment:
Business
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
61489
Info uppdaterad:
10 Mar 2024, 10:10:44
End of life date:
05 Oct 2018
Short summary description HP EliteBook 850 G3 Bärbar dator:

HP EliteBook 850 G3 Bärbar dator, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixlar, 4 GB, 500 GB

Long summary description HP EliteBook 850 G3 Bärbar dator:

HP EliteBook 850 G3 Bärbar dator. Produkttyp: Ultrabook-dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i5, Processor: i5-6200U, Processorfrekvens: 2,3 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: HD, Upplösning: 1366 x 768 pixlar. Internminne: 4 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 500 GB, Lagringsmedia: HDD. Ombord grafikkort modell: Intel® HD Graphics 520. Installerat operativsystem: Windows 7 Professional. Produktens färg: Silver

Reasons to buy
Specifikationer
Val
Contact details
Distributörer
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.