HP logo

HP ProDesk 600 G1 Intel® Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Mini-PC Svart

Märke:
Produktfamilj:
Produktserie:
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
7124
Info uppdaterad:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2016
Short summary description HP ProDesk 600 G1 Intel® Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Mini-PC Svart:

HP ProDesk 600 G1, 2,9 GHz, Intel® Pentium G, G3260T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProDesk 600 G1 Intel® Pentium G G3260T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Mini-PC Svart:

HP ProDesk 600 G1. Processorfrekvens: 2,9 GHz, Processorfamilj: Intel® Pentium G, Processor: G3260T. Internminne: 4 GB, Typ av internminne: DDR3-SDRAM, Minne klockhastighet: 1600 MHz. Total lagringskapacitet: 500 GB, Lagringsmedia: HDD. Ombord grafikkort modell: Intel® HD Graphics. Installerat operativsystem: Windows 7 Professional, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 65 W. Chassityp: SFF. Produkttyp: Mini-PC. Produktens färg: Svart

Specifikationer
Val
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.