HP logo

HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Pekskärm HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blå

Märke:
Produktfamilj:
Produktserie:
HP segment:
Business
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
16630
Info uppdaterad:
22 Jan 2025, 15:17:24
End of life date:
30 Sept 2022
Short summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Pekskärm HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blå:

HP Chromebook x360 11 G3 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixlar, 4 GB, 32 GB

Long summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Pekskärm HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blå:

HP Chromebook x360 11 G3 EE. Produkttyp: Chromebook, Formfaktor: Clamshell. Processorfamilj: Intel® Celeron®, Processor: N4020, Processorfrekvens: 1,1 GHz. Skärm diagonal: 29,5 cm (11.6"), HD-typ: HD, Upplösning: 1366 x 768 pixlar, Pekskärm. Internminne: 4 GB, Typ av internminne: LPDDR4-SDRAM. Total lagringskapacitet: 32 GB, Lagringsmedia: eMMC. Installerat operativsystem: ChromeOS. Produktens färg: Blå

Reasons to buy
Specifikationer
Val
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.