HP logo

HP ZBook Studio x360 G5 Intel® Xeon® E-2176M Mobil arbetsstation 39,6 cm (15.6") Pekskärm Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Märke:
Produktfamilj:
Produktserie:
Product name:
Produktkod:
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
19050
Info uppdaterad:
02 Feb 2025, 22:56:45
Short summary description HP ZBook Studio x360 G5 Intel® Xeon® E-2176M Mobil arbetsstation 39,6 cm (15.6") Pekskärm Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook Studio x360 G5, Intel® Xeon®, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixlar, 16 GB, 512 GB

Long summary description HP ZBook Studio x360 G5 Intel® Xeon® E-2176M Mobil arbetsstation 39,6 cm (15.6") Pekskärm Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook Studio x360 G5. Produkttyp: Mobil arbetsstation, Formfaktor: Konverterbar (vikning). Processorfamilj: Intel® Xeon®, Processor: E-2176M, Processorfrekvens: 2,7 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar, Pekskärm. Internminne: 16 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Mobilt nätverksgeneration: 4G. Installerat operativsystem: Windows 10 Pro

Specifikationer
Val
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.