HP logo

HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Svart, Silver

Märke:
Produktfamilj:
Produktserie:
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
21186
Info uppdaterad:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2019
Short summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Svart, Silver:

HP EliteDesk 800 G4, 3,2 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Svart, Silver:

HP EliteDesk 800 G4. Processorfrekvens: 3,2 GHz, Processorfamilj: Intel® Core™ i7, Processor: i7-8700. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 2666 MHz. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD, Optisk enhetstyp: DVD±RW. Ombord grafikkort modell: Intel® UHD Graphics 630. Installerat operativsystem: Windows 10 Pro, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 250 W. Chassityp: Tower. Produkttyp: PC

Reasons to buy
Specifikationer
Val
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.