HP logo

HP Pavilion Gaming 15-cx0812no Intel® Core™ i5 i5-8300H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Svart

Märke:
Produktfamilj:
Produktserie:
HP segment:
Home
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
11942
Info uppdaterad:
10 Mar 2024, 10:10:44
End of life date:
29 Dec 2018
Short summary description HP Pavilion Gaming 15-cx0812no Intel® Core™ i5 i5-8300H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Svart:

HP Pavilion Gaming 15-cx0812no, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixlar, 8 GB, 256 GB

Long summary description HP Pavilion Gaming 15-cx0812no Intel® Core™ i5 i5-8300H Bärbar dator 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Svart:

HP Pavilion Gaming 15-cx0812no. Produkttyp: Bärbar dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i5, Processor: i5-8300H, Processorfrekvens: 2,3 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® UHD Graphics 630. Installerat operativsystem: Windows 10 Home. Produktens färg: Svart

Reasons to buy
Specifikationer
Val
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.