Samsung logo

Samsung C450 3,86 cm (1.52") 75 g Crno

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108321
Info modified on:
26 Feb 2024, 14:55:11
Short summary description Samsung C450 3,86 cm (1.52") 75 g Crno:

Samsung C450, Monoblokovi, 3,86 cm (1.52"), 128 x 128 piksela, 0,3 MP, 800 mAh, Crno

Long summary description Samsung C450 3,86 cm (1.52") 75 g Crno:

Samsung C450. Standard veličine: Monoblokovi. Dijagonala monitora: 3,86 cm (1.52"), Rezolucije ekrana: 128 x 128 piksela. Rezolucija zadnje kamere (numerička): 0,3 MP. FM radio. Tehnologija baterije: Litijum-jon (Li-Ion), Trajanje baterije: 800 mAh, Trajanje baterije, stanje pripravnosti (2G): 300 č. Težina: 75 g. Boja proizvoda: Crno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.