MEDION logo

MEDION AKOYA P6687-i7-256F8 Intel® Core™ i7 i7-8550U Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Srebrno

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45494
Info modified on:
14 Mar 2024, 19:06:21
Short summary description MEDION AKOYA P6687-i7-256F8 Intel® Core™ i7 i7-8550U Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Srebrno:

MEDION AKOYA P6687-i7-256F8, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 piksela, 8 GB, 256 GB

Long summary description MEDION AKOYA P6687-i7-256F8 Intel® Core™ i7 i7-8550U Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Srebrno:

MEDION AKOYA P6687-i7-256F8. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i7, Procesor: i7-8550U, Takt procesora: 1,8 GHz. Dijagonala monitora: 39,6 cm (15.6"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 8 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 256 GB, Medijum za skladištenje: SSD, Vrsta optičkog uređaja: DVD±RW. Instalirani operativni sistem: Windows 10. Boja proizvoda: Srebrno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.