Lenovo logo

Lenovo IdeaCentre 510s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 SFF PC Crno, Srebrno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132365
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo IdeaCentre 510s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 SFF PC Crno, Srebrno:

Lenovo IdeaCentre 510s, 3,9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10

Long summary description Lenovo IdeaCentre 510s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 SFF PC Crno, Srebrno:

Lenovo IdeaCentre 510s. Takt procesora: 3,9 GHz, Porodica procesora: Intel® Core™ i3, Procesor: i3-7100. Interna memorija: 4 GB, Vrsta interne memorije: DDR4-SDRAM, Radni takt memorije: 2400 MHz. Ukupni prostor za podatke: 1 TB, Medijum za skladištenje: HDD, Integrisani čitač kartica, Vrsta optičkog uređaja: DVD±RW. Model instalirane grafičke kartice: Intel® HD Graphics 630. Instalirani operativni sistem: Windows 10. Tip kućišta: SFF. Tip proizvoda: PC. Boja proizvoda: Crno, Srebrno

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.