HP logo

HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobilne radne stanice 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Srebrno

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78417
Info modified on:
14 Mar 2024, 19:41:31
Short summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobilne radne stanice 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Srebrno:

HP ZBook 17 G5, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 piksela, 8 GB, 256 GB

Long summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobilne radne stanice 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Srebrno:

HP ZBook 17 G5. Tip proizvoda: Mobilne radne stanice, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i7, Procesor: i7-8850H, Takt procesora: 2,6 GHz. Dijagonala monitora: 43,9 cm (17.3"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 8 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 256 GB, Medijum za skladištenje: SSD. Model instalirane grafičke kartice: Intel® UHD Graphics 630. Instalirani operativni sistem: Windows 10 Pro. Boja proizvoda: Srebrno

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.