Hotpoint logo

Hotpoint BCB 7030 AA Ugrađeno 275 L Belo

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73381
Info modified on:
27 Jan 2025, 07:43:26
Short summary description Hotpoint BCB 7030 AA Ugrađeno 275 L Belo:

Hotpoint BCB 7030 AA, 275 L, SN-T, 35 dB, 3,5 kg/24 č, Belo

Long summary description Hotpoint BCB 7030 AA Ugrađeno 275 L Belo:

Hotpoint BCB 7030 AA. Ukupni Neto kapacitet: 275 L. Šarke vrata: Desno. Klase klima: SN-T, Nivo buke: 35 dB. Neto kapacitet frižidera: 195 L, Unutrašnje svetlo frižidera, Broj polica u frižideru: 4, Broj kutija za povrće: 1. Neto kapacitet zamrzivaća: 80 L, Kapacitet zamrzavanja: 3,5 kg/24 č. Godišnja potrošnja energije: 299 kWh. Boja proizvoda: Belo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.