ASUS logo

ASUS ROG Strix G15 G513QR-HF217 AMD Ryzen™ 9 5900HX Laptop računari 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Sivo

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13039
Info modified on:
01 Feb 2025, 04:41:08
Short summary description ASUS ROG Strix G15 G513QR-HF217 AMD Ryzen™ 9 5900HX Laptop računari 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Sivo:

ASUS ROG Strix G15 G513QR-HF217, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 piksela, 16 GB, 1 TB

Long summary description ASUS ROG Strix G15 G513QR-HF217 AMD Ryzen™ 9 5900HX Laptop računari 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Sivo:

ASUS ROG Strix G15 G513QR-HF217. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: AMD Ryzen™ 9, Procesor: 5900HX, Takt procesora: 3,3 GHz. Dijagonala monitora: 39,6 cm (15.6"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 16 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 1 TB, Medijum za skladištenje: SSD. Model instalirane grafičke kartice: AMD Radeon Graphics, Diskretna grafička kartica: NVIDIA GeForce RTX 3070. Boja proizvoda: Sivo

Video
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.