Acer logo

Acer Aspire V3-772G-747a8G1TMamm Intel® Core™ i7 i7-4702MQ Laptop računari 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Zlatno

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74160
Info modified on:
22 Jan 2025, 05:38:19
Short summary description Acer Aspire V3-772G-747a8G1TMamm Intel® Core™ i7 i7-4702MQ Laptop računari 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Zlatno:

Acer Aspire V3-772G-747a8G1TMamm, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 piksela, 8 GB, 1 TB

Long summary description Acer Aspire V3-772G-747a8G1TMamm Intel® Core™ i7 i7-4702MQ Laptop računari 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Zlatno:

Acer Aspire V3-772G-747a8G1TMamm. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i7, Procesor: i7-4702MQ, Takt procesora: 2,2 GHz. Dijagonala monitora: 43,9 cm (17.3"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 8 GB, Vrsta interne memorije: DDR3L-SDRAM. Ukupni prostor za podatke: 1 TB, Medijum za skladištenje: HDD, Vrsta optičkog uređaja: DVD super-multifunkcionalni. Instalirani operativni sistem: Windows 8.1. Boja proizvoda: Zlatno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.