Acer logo

Acer Aspire V Nitro VN7-792G-797V Intel® Core™ i7 i7-6700HQ Laptop računari 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Crno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56708
Info modified on:
22 Jan 2025, 06:22:59
Short summary description Acer Aspire V Nitro VN7-792G-797V Intel® Core™ i7 i7-6700HQ Laptop računari 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Crno:

Acer Aspire V Nitro VN7-792G-797V, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 piksela, 16 GB, 1,26 TB

Long summary description Acer Aspire V Nitro VN7-792G-797V Intel® Core™ i7 i7-6700HQ Laptop računari 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Crno:

Acer Aspire V Nitro VN7-792G-797V. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i7, Procesor: i7-6700HQ, Takt procesora: 2,6 GHz. Dijagonala monitora: 43,9 cm (17.3"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 16 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 1,26 TB, Medijum za skladištenje: HDD+SSD, Vrsta optičkog uređaja: DVD super-multifunkcionalni. Instalirani operativni sistem: Windows 10 Home. Boja proizvoda: Crno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.