Acer logo

Acer Aspire 5 A514-54-501Z Intel® Core™ i5 i5-1135G7 Laptop računari 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zlatno, Srebrno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88530
Info modified on:
22 Jan 2025, 05:21:57
Short summary description Acer Aspire 5 A514-54-501Z Intel® Core™ i5 i5-1135G7 Laptop računari 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zlatno, Srebrno:

Acer Aspire 5 A514-54-501Z, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 piksela, 8 GB, 256 GB, Windows 10 Home

Long summary description Acer Aspire 5 A514-54-501Z Intel® Core™ i5 i5-1135G7 Laptop računari 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zlatno, Srebrno:

Acer Aspire 5 A514-54-501Z. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i5, Procesor: i5-1135G7. Dijagonala monitora: 35,6 cm (14"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 8 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 256 GB, Medijum za skladištenje: SSD. Model instalirane grafičke kartice: Intel Iris Xe Graphics. Instalirani operativni sistem: Windows 10 Home. Boja proizvoda: Zlatno, Srebrno. Težina: 1,7 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.