Acer logo

Acer Iconia B1-720-L804 Mediatek 8 GB 17,8 cm (7") 1 GB Android Crno

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17759
Info modified on:
10 Aug 2024, 10:08:31
Short summary description Acer Iconia B1-720-L804 Mediatek 8 GB 17,8 cm (7") 1 GB Android Crno:

Acer Iconia B1-720-L804, 17,8 cm (7"), 1024 x 600 piksela, 8 GB, 1 GB, Android, Crno

Long summary description Acer Iconia B1-720-L804 Mediatek 8 GB 17,8 cm (7") 1 GB Android Crno:

Acer Iconia B1-720-L804. Dijagonala monitora: 17,8 cm (7"), Rezolucije ekrana: 1024 x 600 piksela. Kapacitet interne memorije: 8 GB. Takt procesora: 1,3 GHz, Porodica procesora: Mediatek, Procesor: MT8111. Interna memorija: 1 GB. Prednja kamera. Integrisani čitač kartica. Težina: 315 g. Instalirani operativni sistem: Android. Boja proizvoda: Crno

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.