Acer logo

Acer Power AP FV Linux Linpus 9.2 and Open OfficeUK Cel D335 (2.8GHz 256Kb cache Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Mini Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power AP FV Linux Linpus 9.2 and Open OfficeUK Cel D335 (2.8GHz 256Kb cache Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Mini Tower PC:

Acer Power AP FV Linux Linpus 9.2 and Open OfficeUK Cel D335 (2.8GHz 256Kb cache, 2,8 GHz, Intel® Celeron®, 0,5 GB, DDR-SDRAM, 80 GB, DVD-ROM

Long summary description Acer Power AP FV Linux Linpus 9.2 and Open OfficeUK Cel D335 (2.8GHz 256Kb cache Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Mini Tower PC:

Acer Power AP FV Linux Linpus 9.2 and Open OfficeUK Cel D335 (2.8GHz 256Kb cache. Frekvencia procesora: 2,8 GHz, Typ procesoru: Intel® Celeron®. Vnútorná pamäť: 0,5 GB, Typ vnútornej pamäte: DDR-SDRAM. Celková kapacita úložiska: 80 GB, Typ optickej jednotky: DVD-ROM. Model diskrétnej grafickej karty: Intel® GMA 900. Napájanie: 300 W. Typ skrine: Mini Tower. Typ produktu: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.