HP logo

HP Compaq Presario Notebook CQ61-410SQ AMD Athlon II Dual-Core M320 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD FreeDOS Negru, Argint

Marcă:
Familia de produse:
Product series:
Codul produsului:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Vizionări de mărfuri:
11037
Info modificare:
29 Jan 2025, 19:02:47
End of life date:
18 Jul 2010
Short summary description HP Compaq Presario Notebook CQ61-410SQ AMD Athlon II Dual-Core M320 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD FreeDOS Negru, Argint:

HP Compaq Presario Notebook CQ61-410SQ, AMD Athlon II Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 Pixel, 4 Giga Bites, 500 Giga Bites

Long summary description HP Compaq Presario Notebook CQ61-410SQ AMD Athlon II Dual-Core M320 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD FreeDOS Negru, Argint:

HP Compaq Presario Notebook CQ61-410SQ. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: AMD Athlon II Dual-Core, Procesor: M320, Frecvență procesor: 2,1 GHz. Diagonala afișajului: 39,6 cm (15.6"), Rezoluţie de afişare: 1366 x 768 Pixel. Memorie internă: 4 Giga Bites, Tip de memorie internă: DDR2-SDRAM. Capacitate totală de stocare: 500 Giga Bites, Suport media de stocare: HDD, De tipul de unitate optică: DVD Super Multi DL. Model adaptor grafic la-bord: AMD Radeon HD 4200. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Negru, Argint

Specificaţii
Opţiuni
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.