HP logo

HP ENVY Sleekbook 4-1000sn Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Home Premium Negru

Marcă:
Familia de produse:
Product series:
Nume produs:
Codul produsului:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Vizionări de mărfuri:
7587
Info modificare:
27 Jan 2025, 08:49:07
End of life date:
31 Dec 2012
Short summary description HP ENVY Sleekbook 4-1000sn Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Home Premium Negru:

HP ENVY Sleekbook 4-1000sn, Intel® Core™ i3, 1,4 GHz, 35,6 cm (14"), 1366 x 768 Pixel, 4 Giga Bites, 500 Giga Bites

Long summary description HP ENVY Sleekbook 4-1000sn Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Home Premium Negru:

HP ENVY Sleekbook 4-1000sn. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i3, Procesor: i3-2367M, Frecvență procesor: 1,4 GHz. Diagonala afișajului: 35,6 cm (14"), Tip HD: HD, Rezoluţie de afişare: 1366 x 768 Pixel. Memorie internă: 4 Giga Bites, Tip de memorie internă: DDR3-SDRAM. Capacitate totală de stocare: 500 Giga Bites, Suport media de stocare: HDD. Model adaptor grafic la-bord: Intel® HD Graphics 3000. Sistem de operare cu condiţia: Windows 7 Home Premium. Culoarea produsului: Negru

Specificaţii
Opţiuni
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.