Zyxel 661H, Ethernet LAN, ADSL, Black
Zyxel 661H. Networking standards: IEEE 802.1d, VPN support: IPSec, PPTP, DES, 3DES & AES. DSL specification: ANSI T1.413, Issue 2, G.992.1 A/B&U-R2, G992.2, G.992.3, G.992.4, G.992.5, RE ADSL. Authentication method: PAP, CHAP, SHA-1 MD5, NAT functionality: SUA/Multi. VoIP protocols: SIP. Product colour: Black