ES-124P - 0.1 Gbit/s, 8000 entries
Better Performance and Efficiency
The full range of the Desktop Ethernet Switch, with 8/16/24-port and internal power adapter, is designed to boost your network with better performance and efficiency. With the N-way auto-negotiation function, the ES-108P/116P/124P connects the network counterparts with the highest possible network speed and activates duplex mode automatically.
Transmission Reliability
Unlike shared 10/100 Mbps networks, the ZyXEL Desktop Ethernet Switch series eliminates congestion by providing dedicated bandwidth. Its duplex mode doubles the effective bandwidth by enabling two-way communications. Store-and-forward service brings low latency and error-free packet delivering. The plug-and-play and multiple network protocol compatibility of the ES-108P/116P/124P make the installation and management easier and faster than ever.
Compact Size Fits Your Working Environment
The compact size fits into any working environment. In addition, ES-116P/ES-124P supports rack mountable design which increases the installation flexibility. No matter how intensive your network demands, ZyXEL's Desktop Ethernet Switch series, with internal power adapters, supports your needs with an affordable and reliable network solution designed especially for SOHO and Small Office.
Zyxel ES-124P, Unmanaged, Full duplex
Zyxel ES-124P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries