Zyxel AG-225H, Wireless, USB, 54 Mbit/s, Silver
Zyxel AG-225H. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Silver