Zyxel logo

Zyxel XS3700-24 Managed L2+ 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153317
Info modified on:
23 Apr 2025, 15:57:08
End of life date:
01 Jun 2019
Short summary description Zyxel XS3700-24 Managed L2+ 10G Ethernet (100/1000/10000) 1U Black:

Zyxel XS3700-24, Managed, L2+, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description Zyxel XS3700-24 Managed L2+ 10G Ethernet (100/1000/10000) 1U Black:

Zyxel XS3700-24. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1ag, IEEE 802.1D, IEEE 802.1p, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ae,.... Rack mounting, Form factor: 1U

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.