Zyxel logo

Zyxel WAH 7706 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135865
Info modified on:
14 Mar 2024, 19:47:46
Short summary description Zyxel WAH 7706 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:

Zyxel WAH 7706, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), 3G, 4G, 4G, Black

Long summary description Zyxel WAH 7706 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:

Zyxel WAH 7706. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 300 Mbit/s. Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: HSDPA, HSPA+, UMTS. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Security algorithms: EAP-AKA, SSID, WPA, WPA2, WPA2-PSK, WPS, Authentication method: VPN. Product colour: Black, LED indicators: Power, WLAN

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.