Zyxel logo

Zyxel WAC500H 1200 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221797
Info modified on:
08 Oct 2024, 14:01:20
Short summary description Zyxel WAC500H 1200 Mbit/s White Power over Ethernet (PoE):

Zyxel WAC500H, 2.4 GHz, 5 GHz, 1200 Mbit/s, EAP, SNMP, WEP, WPA, WPA2-Enterprise, WPA2-PSK, WPA3, 10,100,1000 Mbit/s

Long summary description Zyxel WAC500H 1200 Mbit/s White Power over Ethernet (PoE):

Zyxel WAC500H. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: EAP, SNMP, WEP, WPA, WPA2-Enterprise, WPA2-PSK, WPA3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.