Zyxel logo

Zyxel P-1302-T10D v3 wireless router Single-band (2.4 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60462
Info modified on:
14 Mar 2024, 18:40:52
Short summary description Zyxel P-1302-T10D v3 wireless router Single-band (2.4 GHz) White:

Zyxel P-1302-T10D v3, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, White, Tabletop router

Long summary description Zyxel P-1302-T10D v3 wireless router Single-band (2.4 GHz) White:

Zyxel P-1302-T10D v3. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1Q. Security algorithms: 64-bit WEP, 128-bit WEP, HTTPS, SNMP, WPA, WPA2, WPS. Routing protocols: IP, RIP-1, RIP-2, Management protocols: Telnet, FTP, Web, SNMP, DNS. Product type: Tabletop router, Product colour: White, LED indicators: DSL, LAN, Power, WLAN, WPS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.