Zyxel logo

Zyxel 660HNU-F1 wireless router

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160460
Info modified on:
14 Mar 2024, 18:24:32
Short summary description Zyxel 660HNU-F1 wireless router:

Zyxel 660HNU-F1, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description Zyxel 660HNU-F1 wireless router:

Zyxel 660HNU-F1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: TKIP, WEP, WPA-PSK, WPA2-PSK, WPS, Authentication method: SNMP v1, SNMP v2, MIB II. LED indicators: DSL, LAN, Power, USB, WLAN. Certification: CE, FCC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.