Zyxel NWA1123-ACHD-EU010, 2.4 GHz, 5 GHz, 1300 Mbit/s, 802.1x RADIUS, EAP, WPA, WPA-Enterprise, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s
Zyxel NWA1123-ACHD-EU010. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1300 Mbit/s. Security algorithms: 802.1x RADIUS, EAP, WPA, WPA-Enterprise, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White